ROHM Semiconductor BD5211G-2CGTR
- 收藏
- 对比
BD5211G-2CGTR
2078-BD5211G-2CGTR
PMIC - 监控器
--
大陆
立即发货

PMIC Supervisors
--最小包装量--
BD5211G-2CGTR详情
ROHM Semiconductor BD5211G-2CGTR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
引脚数
5
PackType
CUT TAPE
Operating Temperature Classification
汽车
Package Type
SSOP
Watchdog Timers
无
Operating Temp Range
-40C to 125C
Chip Enable Signals
无
Manual Reset
无
Number of Elements
1
Operating Supply Voltage (Max)
7(V)
Rad Hardened
无
Operating Supply Voltage (Min)
-0.3(V)
Battery Backup Switching
无
Power Fail Detection
无
Mounting
表面贴装
Rohs Code
有
Manufacturer Part Number
BD5211G-2CGTR
Manufacturer
ROHM 半导体
Part Life Cycle Code
活跃
Ihs Manufacturer
ROHM CO LTD
Risk Rank
1.66
模拟 IC - 其他类型
电源支持电路
供应电流
0.0016(mA)
达到SVHC
compliant
BD5211G-2CGTR拓展信息
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor







哦! 它是空的。