ROHM Semiconductor BM2P134E-Z
- 收藏
- 对比
BM2P134E-Z
2078-BM2P134E-Z
PMIC - AC DC 转换器,离线转换开关
--
大陆
立即发货

BM2P134E-Z datasheet pdf and PMIC - AC DC Converters, Offline Switchers product details from ROHM Semiconductor stock available at utmel
--最小包装量--
BM2P134E-Z详情
ROHM Semiconductor BM2P134E-Z重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
PackType
TUBE
Package Type
DIP7AK
Maximum Input Voltage
26 V
包装
Rail/Tube
额定功率
-
引脚数量
7
输出的数量
1
输出类型
可调式
拓扑
-
转换器类型
PWM DC to DC
BM2P134E-Z拓展信息
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor







哦! 它是空的。