ROHM Semiconductor C2872
- 收藏
- 对比
C2872
2078-C2872
无类别的
--
大陆
立即发货

C2872 datasheet pdf and Unclassified product details from ROHM Semiconductor stock available at utmel
1最小包装量--
C2872详情
ROHM Semiconductor C2872重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
70.5
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 25
Pollution degree
2
Overvoltage category
3
Connectable conductor cross section solid-core
1 - 25
频率
50 - 60
C2872拓展信息







哦! 它是空的。