ROHM Semiconductor C30V
- 收藏
- 对比
C30V
2078-C30V
无类别的
--
大陆
立即发货

C30V datasheet pdf and Unclassified product details from ROHM Semiconductor stock available at utmel
1最小包装量--
C30V详情
ROHM Semiconductor C30V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Cable clamp
Rated operating voltage
220 - 690
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP40
Degree of protection (NEMA)
Other
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
200
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
C30V拓展信息







哦! 它是空的。