ROHM Semiconductor C33V
- 收藏
- 对比
C33V
2078-C33V
无类别的
--
大陆
立即发货

C33V datasheet pdf and Unclassified product details from ROHM Semiconductor stock available at utmel
1最小包装量--
C33V详情
ROHM Semiconductor C33V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Number of auxiliary contacts as normally open contact
1
Modular version
有
Rated operation power NEMA
29.42
Number of normally open contacts as main contact
3
Voltage type for actuating
DC
Rated operation current Ie at AC-3, 400 V
44
Number of normally closed contacts as main contact
0
Rated operation current Ie at AC-1, 400 V
160
Rated control supply voltage at DC
24 - 24
Number of auxiliary contacts as normally closed contact
1
C33V拓展信息







哦! 它是空的。