ROHM Semiconductor C8653
- 收藏
- 对比
C8653
2078-C8653
无类别的
--
大陆
立即发货

C8653 datasheet pdf and Unclassified product details from ROHM Semiconductor stock available at utmel
1最小包装量--
添加到询价列表
C8653详情
ROHM Semiconductor C8653重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP67
Construction type lens
Round
Labelled
无
Colour front ring
Stainless steel
With front ring
有
0个相似型号
C8653拓展信息







哦! 它是空的。