ROHM Semiconductor C886
- 收藏
- 对比
C886
2078-C886
无类别的
--
大陆
立即发货

C886 datasheet pdf and Unclassified product details from ROHM Semiconductor stock available at utmel
1最小包装量--
C886详情
ROHM Semiconductor C886重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
60 - 480
Number of auxiliary contacts as normally open contact
0
Overload release current setting
16 - 40
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
40
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
C886拓展信息







哦! 它是空的。