ROHM Semiconductor CA1A4
- 收藏
- 对比
CA1A4
2078-CA1A4
无类别的
--
大陆
立即发货

CA1A4 datasheet pdf and Unclassified product details from ROHM Semiconductor stock available at utmel
1最小包装量--
CA1A4详情
ROHM Semiconductor CA1A4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Rated operating voltage
690 - 690
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP65
Rated operation power at AC-3, 400 V
15
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
40
Type of control element
Short thumb-grip
Number of auxiliary contacts as normally closed contact
0
CA1A4拓展信息







哦! 它是空的。