ROHM Semiconductor CB0098
- 收藏
- 对比
CB0098
2078-CB0098
无类别的
--
大陆
立即发货

CB0098 datasheet pdf and Unclassified product details from ROHM Semiconductor stock available at utmel
1最小包装量--
CB0098详情
ROHM Semiconductor CB0098重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
375 - 3000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
100 - 250
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
250
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
CB0098拓展信息







哦! 它是空的。