ROHM Semiconductor CDZ4.7B
- 收藏
- 对比
CDZ4.7B
2078-CDZ4.7B
无类别的
--
大陆
立即发货

CDZ4.7B datasheet pdf and Unclassified product details from ROHM Semiconductor stock available at utmel
1最小包装量--
CDZ4.7B详情
ROHM Semiconductor CDZ4.7B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
1000 - 2000
Number of auxiliary contacts as normally open contact
2
Overload release current setting
160 - 200
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
200
Number of auxiliary contacts as normally closed contact
1
CDZ4.7B拓展信息







哦! 它是空的。