ROHM Semiconductor CDZ6.8B
- 收藏
- 对比
CDZ6.8B
2078-CDZ6.8B
无类别的
--
大陆
立即发货

CDZ6.8B datasheet pdf and Unclassified product details from ROHM Semiconductor stock available at utmel
1最小包装量--
添加到询价列表
CDZ6.8B详情
ROHM Semiconductor CDZ6.8B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-40 - 80
Rated current In
3
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
0个相似型号
CDZ6.8B拓展信息







哦! 它是空的。