ROHM Semiconductor GL830-16
- 收藏
- 对比
GL830-16
2078-GL830-16
无类别的
--
大陆
立即发货

GL830-16 datasheet pdf and Unclassified product details from ROHM Semiconductor stock available at utmel
1最小包装量--
GL830-16详情
ROHM Semiconductor GL830-16重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Other
Colour outer sheath
Red
Outer diameter approx.
16.3
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
0.5
Screen over stranding
Braiding
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
204
Min. permitted bending radius, stationary application/permanent installation
123
Nominal voltage U
500
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
GL830-16拓展信息







哦! 它是空的。