ROHM Semiconductor GMR10H150CTA3R
- 收藏
- 对比
GMR10H150CTA3R
2078-GMR10H150CTA3R
无类别的
--
大陆
立即发货

GMR10H150CTA3R datasheet pdf and Unclassified product details from ROHM Semiconductor stock available at utmel
1最小包装量--
GMR10H150CTA3R详情
ROHM Semiconductor GMR10H150CTA3R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-55 - 145
Material core insulation
Polyolefin
Conductor surface
Tinned
Permitted cable outer temperature during assembling/handling
-35 - 120
Outer diameter approx.
10.6
Core identification
Colour
Nominal cross section conductor
1.5
Nominal voltage U0
0
Low smoke (according to EN 61034-2)
无
Core colour
Beige
Nominal voltage U
600
Conductor category
Class 5 = flexible
GMR10H150CTA3R拓展信息







哦! 它是空的。