ROHM Semiconductor GMR30H100C-TBF3T
- 收藏
- 对比
GMR30H100C-TBF3T
2078-GMR30H100C-TBF3T
无类别的
--
大陆
立即发货

GMR30H100C-TBF3T datasheet pdf and Unclassified product details from ROHM Semiconductor stock available at utmel
1最小包装量--
GMR30H100C-TBF3T详情
ROHM Semiconductor GMR30H100C-TBF3T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
Pairs
Permitted cable outer temperature after assembling without vibration
-20 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-10 - 80
Outer diameter approx.
13.5
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
0.23
Screen over stranding
Braiding
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
203
Min. permitted bending radius, stationary application/permanent installation
102
Nominal voltage U
300
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class D = flexible
GMR30H100C-TBF3T拓展信息







哦! 它是空的。