ROHM Semiconductor GTR30
- 收藏
- 对比
GTR30
2078-GTR30
无类别的
--
大陆
立即发货

GTR30 datasheet pdf and Unclassified product details from ROHM Semiconductor stock available at utmel
1最小包装量--
GTR30详情
ROHM Semiconductor GTR30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Material outer sheath
Polyurethane (PUR)
Nominal voltage U
500
Min. permitted bending radius, stationary application/permanent installation
100
Min. permitted bending radius, moving application/free movement
188
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
300
Screen over stranding
None
Nominal cross section conductor
25
Core identification
Numbers
Screen over stranding element
None
Outer diameter approx.
25
Permitted cable outer temperature during assembling/handling
-20 - 80
Colour outer sheath
Grey
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature after assembling without vibration
-40 - 80
Stranding element
无
GTR30拓展信息







哦! 它是空的。