ROHM Semiconductor ICP-F38
- 收藏
- 对比
ICP-F38详情
ROHM Semiconductor ICP-F38重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
2
Manufacturer Part Number
ICP-F38
Part Life Cycle Code
Obsolete
Ihs Manufacturer
ROHM CO LTD
Package Description
IN-LINE, R-PSIP-T2
Risk Rank
5.83
Number of Elements
1
Package Body Material
PLASTIC/EPOXY
Package Shape
RECTANGULAR
Package Style
IN-LINE
Package
Bulk
厂商
Rohm Semiconductor
Product Status
Obsolete
系列
*
HTS代码
8541.30.00.80
端子位置
SINGLE
终端形式
THROUGH-HOLE
Reach合规守则
unknown
JESD-30代码
R-PSIP-T2
资历状况
不合格
配置
SINGLE
触发装置类型
硅电涌保护器
ICP-F38拓展信息
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
Rohm
Rohm
ROHM Semiconductor
ROHM Semiconductor
Rohm
Rohm
Rohm








哦! 它是空的。