ROHM Semiconductor LAP-601VB-R
- 收藏
- 对比
LAP-601VB-R
2078-LAP-601VB-R
无类别的
--
大陆
立即发货

LAP-601VB-R datasheet pdf and Unclassified product details from ROHM Semiconductor stock available at utmel
1最小包装量--
LAP-601VB-R详情
ROHM Semiconductor LAP-601VB-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Yellow
Material front ring
Metal
Type of electric connection
Flat plug-in connection
Construction type lens
Round
Rated operating voltage Ue
220 - 230
Voltage type
AC
Degree of protection (IP)
IP67
Colour front ring
Chrome
Type of lens
Flat
Number of indicator lights
1
With front ring
有
Type of lamp socket
LED
With light source
有
LAP-601VB-R拓展信息







哦! 它是空的。