ROHM Semiconductor LB-402LC/QS
- 收藏
- 对比
LB-402LC/QS
2078-LB-402LC/QS
集成电路(IC)
--
大陆
立即发货

LB-402LC/QS datasheet pdf and Integrated Circuits (ICs) product details from ROHM Semiconductor stock available at utmel
1最小包装量--
LB-402LC/QS详情
ROHM Semiconductor LB-402LC/QS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
LB-402LC/QS
Part Life Cycle Code
Obsolete
Ihs Manufacturer
ROHM CO LTD
Risk Rank
5.6
颜色
BRIGHT RED
HTS代码
8541.40.20.00
功能数量
1.5
Reach合规守则
unknown
配置
COMMON ANODE, 1.5 DIGIT
光电子器件类型
SMART/NORMAL 7 SEG NUMERIC LED DISPLAY
显示高度
10 mm
LB-402LC/QS拓展信息
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
Rohm
Rohm
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor







哦! 它是空的。