ROHM Semiconductor LTR50UZPFSR075
- 收藏
- 对比
添加到询价列表
LTR50UZPFSR075详情
ROHM Semiconductor LTR50UZPFSR075重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
White
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
2.5
Pollution degree
3
Rated surge voltage
4
0个相似型号
LTR50UZPFSR075拓展信息








哦! 它是空的。