ROHM Semiconductor MCR03EZHFX4700
- 收藏
- 对比
MCR03EZHFX4700
2078-MCR03EZHFX4700
集成电路(IC)
--
大陆
立即发货

MCR03EZHFX4700 datasheet pdf and Integrated Circuits (ICs) product details from ROHM Semiconductor stock available at utmel
1最小包装量--
MCR03EZHFX4700详情
ROHM Semiconductor MCR03EZHFX4700重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
终端数量
2
Manufacturer Part Number
MCR03EZHFX4700
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
ROHM CO LTD
Package Description
,
Risk Rank
5.79
JESD-609代码
e3
ECCN 代码
EAR99
端子表面处理
Tin (Sn) - with Nickel (Ni) barrier
电阻器类型
固定电阻
Reach合规守则
compliant
MCR03EZHFX4700拓展信息
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
Rohm
Rohm
ROHM Semiconductor
ROHM Semiconductor
Rohm
Rohm
Rohm







哦! 它是空的。