ROHM Semiconductor MCR03F4750EZP
- 收藏
- 对比
MCR03F4750EZP
2078-MCR03F4750EZP
无类别的
--
大陆
立即发货

MCR03F4750EZP datasheet pdf and Unclassified product details from ROHM Semiconductor stock available at utmel
1最小包装量--
MCR03F4750EZP详情
ROHM Semiconductor MCR03F4750EZP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DGS34-1J404096
Approvals
CE
Shaft Type
Blind Hollow
Manufacturer
Sick
操作温度
-20 to 70 Degrees C
终端
MS 10 Pin Radial
输入电压
4.5~5.5 VDC
知识产权评级
IP66
MCR03F4750EZP拓展信息







哦! 它是空的。