ROHM Semiconductor MCR10EZHJL
- 收藏
- 对比
MCR10EZHJL
2078-MCR10EZHJL
片式电阻器 - 表面贴装
--
大陆
立即发货

LOW OHMIC RESISTOR CHIP 1/8W 080
1最小包装量--
MCR10EZHJL详情
ROHM Semiconductor MCR10EZHJL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
600 Volts AC
Manufacturer Part Number
WH610-05-100
Approvals
UL;CSA
Manufacturer
NTE Electronics
Insulation Materials
PVC
Package
Tape & Reel (TR)
厂商
Rohm Semiconductor
Product Status
活跃
系列
-
应用
Hook-Up Wire
线规
10 AWG
夹克颜色
Green
绞合
105
导体类型
Stranded
长度
100 Feet
绝缘厚度
0.031 Inches
MCR10EZHJL拓展信息
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor







哦! 它是空的。