ROHM Semiconductor RLD82NZJ1-00D
- 收藏
- 对比
RLD82NZJ1-00D
2078-RLD82NZJ1-00D
无类别的
--
大陆
立即发货

RLD82NZJ1-00D datasheet pdf and Unclassified product details from ROHM Semiconductor stock available at utmel
1最小包装量--
RLD82NZJ1-00D详情
ROHM Semiconductor RLD82NZJ1-00D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-5 - 70
Outer diameter approx.
14.8
Screen over stranding element
None
Halogen free according to IEC 60754-2
无
Core identification
Numbers
Nominal cross section conductor
1.5
Screen over stranding
Braiding
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
88.8
Low smoke according to IEC 61034-2
无
Nominal voltage U
500
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
RLD82NZJ1-00D拓展信息







哦! 它是空的。