ROHM Semiconductor RSB6.8SFHTE61
- 收藏
- 对比
RSB6.8SFHTE61详情
ROHM Semiconductor RSB6.8SFHTE61重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
UL;CSA
Manufacturer
Killark-Hubbell Electrical Products
Package
Tape & Reel (TR)
厂商
Rohm Semiconductor
Product Status
Obsolete
系列
-
额定电流
30 Amps
频率
50 to 400 Hertz
电压
600
极数
4
连接类型
Plug
RSB6.8SFHTE61拓展信息
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor








哦! 它是空的。