ROHM Semiconductor SML-310DTT86L
- 收藏
- 对比
SML-310DTT86L
2078-SML-310DTT86L
无类别的
--
大陆
立即发货

LED Uni-Color Orange Chip LED 2-Pin SMD T/R
1最小包装量--
添加到询价列表
SML-310DTT86L详情
ROHM Semiconductor SML-310DTT86L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP65/IP67
Material of contact surface
Gold
RoHS
Non-Compliant
0个相似型号
SML-310DTT86L拓展信息







哦! 它是空的。