ROHM Semiconductor UMF8
- 收藏
- 对比
UMF8
2078-UMF8
无类别的
--
大陆
立即发货

UMF8 datasheet pdf and Unclassified product details from ROHM Semiconductor stock available at utmel
1最小包装量--
UMF8详情
ROHM Semiconductor UMF8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS-compliant
有
Connections
Crimp
Manufacturer part #
J01002A1288Y
Seal type
Bayonet
Content
1pc(s)
Cable category
RG 59 B/U
Case material
Brass nickel plated
类型
J01002A1288Y
阻抗
75Ω
UMF8拓展信息







哦! 它是空的。