22122000详情
ROSE 22122000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Certificates
RoHS compliant
Gross weight
900g
Cover colour
transparent
Body colour
light grey
Enclosure material
polyester
Enclosure series
Mini-Polyglas
Dimension Z
100mm
Dimension Y
200mm
Dimension X
120mm
Type of enclosure
multipurpose
IP rating
IP66
22122000拓展信息








哦! 它是空的。