22201500详情
ROSE 22201500重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of enclosure
multipurpose
Dimension X
150mm
Dimension Y
200mm
Dimension Z
100mm
Enclosure series
Mini-Polyglas
Enclosure material
polyester
Body colour
light grey
Cover colour
transparent
Gross weight
1100g
Certificates
RoHS compliant
IP rating
IP66
22201500拓展信息








哦! 它是空的。