Rosenberger 53S132-K00D3
- 收藏
- 对比
53S132-K00D3
2084-53S132-K00D3
集成电路(IC)
--
大陆
立即发货

53S132-K00D3 datasheet pdf and Integrated Circuits (ICs) product details from Rosenberger stock available at utmel
1最小包装量--
53S132-K00D3详情
Rosenberger 53S132-K00D3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
面板安装
NO
Manufacturer Part Number
53S132-K00D3
Part Life Cycle Code
Obsolete
Ihs Manufacturer
ROSENBERGER HOCHFREQUENZTECHNIK GMBH & CO KG
Risk Rank
5.61
Manufacturer Series
53
连接器类型
射频连接器适配器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
Reach合规守则
unknown
触点性别
MALE-FEMALE
耦合类型
THREADED
适配器样式
N-SMA
53S132-K00D3拓展信息
Rosenberger
Rosenberger
Rosenberger
Rosenberger
Rosenberger
Rosenberger
Rosenberger
Rosenberger
Rosenberger
Rosenberger







哦! 它是空的。