Rosenberger 58Z101-140A
- 收藏
- 对比
58Z101-140A
2084-58Z101-140A
集成电路(IC)
--
大陆
立即发货

58Z101-140A datasheet pdf and Integrated Circuits (ICs) product details from Rosenberger stock available at utmel
1最小包装量--
58Z101-140A详情
Rosenberger 58Z101-140A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
面板安装
YES
Manufacturer Part Number
58Z101-140A
Part Life Cycle Code
Obsolete
Ihs Manufacturer
ROSENBERGER HOCHFREQUENZTECHNIK GMBH & CO KG
Risk Rank
5.7
Manufacturer Series
58
连接器类型
射频连接器适配器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
Reach合规守则
unknown
触点性别
FEMALE
耦合类型
SNAP-THREADED
58Z101-140A拓展信息
Rosenberger
Rosenberger
Rosenberger
Rosenberger
Rosenberger
Rosenberger
Rosenberger
Rosenberger
Rosenberger
Rosenberger







哦! 它是空的。