1442325详情
RS Pro 1442325重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Brass
Maximum Cable Diameter (mm)
83 mm
Minimum Cable Diameter (mm)
66 mm
Angle
Straight
RoHS
无
Grip Type
电缆接线盒
Manufacturer
Crouse-Hinds Industrial Products
Cable Style
Armored
Manufacturer Part Number
ADE4M901NPNK3
组成
Metallic
0个相似型号
1442325拓展信息








哦! 它是空的。