2013588详情
RS Pro 2013588重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material core insulation
Other
Conductor surface
Other
Outer diameter approx.
3.8
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
2.5
Nominal voltage U0
300
Low smoke according to IEC 61034-2
无
Nominal voltage U
500
Conductor category
Class 5 = flexible
0个相似型号
2013588拓展信息








哦! 它是空的。