223770详情
RS Pro 223770重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Connections
1/2 NPT
Manufacturer Part Number
DCGII-101
Case Style
Round
Approvals
CE
Range
0-15 psi
Manufacturer
Dwyer Instruments
RoHS
Compliant
长度
483 mm
0个相似型号
223770拓展信息
223770详情
RS Pro 223770重要参数规格及、参数值,及相似型号如下:
材料
Steel
Connections
1/2 NPT
Manufacturer Part Number
DCGII-101
Case Style
Round
Approvals
CE
Range
0-15 psi
Manufacturer
Dwyer Instruments
RoHS
Compliant
长度
483 mm
223770拓展信息