240141详情
RS Pro 240141重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
1/4 NPT
Case Size
2.5
Manufacturer Part Number
SGY-D11242N
Case Style
Round
Manufacturer
Dwyer Instruments
RoHS
Compliant
电容量
2.05 nF
箝位电压
1.14 kV
0个相似型号
240141拓展信息
240141详情
RS Pro 240141重要参数规格及、参数值,及相似型号如下:
Connections
1/4 NPT
Case Size
2.5
Manufacturer Part Number
SGY-D11242N
Case Style
Round
Manufacturer
Dwyer Instruments
RoHS
Compliant
电容量
2.05 nF
箝位电压
1.14 kV
240141拓展信息