275642详情
RS Pro 275642重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
不锈钢
插入材料
Cast Steel;High Phosphorus Nickel Coated
Manufacturer Part Number
CRPS-PN12T
Manufacturer
Sealmaster
RoHS
Compliant
轴承类型
Two Bolt Pillow Block
0个相似型号
275642拓展信息
275642详情
RS Pro 275642重要参数规格及、参数值,及相似型号如下:
房屋材料
不锈钢
插入材料
Cast Steel;High Phosphorus Nickel Coated
Manufacturer Part Number
CRPS-PN12T
Manufacturer
Sealmaster
RoHS
Compliant
轴承类型
Two Bolt Pillow Block
275642拓展信息