296387详情
RS Pro 296387重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Push Lock-Twist Release
Manufacturer Part Number
S2ER-E2R2AB
Approvals
CE
Manufacturer
Autonics
端子类型
Fingersafe Screw
触点
2NO, 1NC
知识产权评级
IP52
0个相似型号
296387拓展信息
296387详情
RS Pro 296387重要参数规格及、参数值,及相似型号如下:
Operation
Push Lock-Twist Release
Manufacturer Part Number
S2ER-E2R2AB
Approvals
CE
Manufacturer
Autonics
端子类型
Fingersafe Screw
触点
2NO, 1NC
知识产权评级
IP52
296387拓展信息