457043详情
RS Pro 457043重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyamide
Maximum Cable Diameter (mm)
11 mm
Minimum Cable Diameter (mm)
11 mm
Angle
Straight
Manufacturer Part Number
5315873
Cable Style
Round
Manufacturer
Altech
Grip Type
Bushing Grip with Strain Relief
组成
Non-Metallic
知识产权评级
IP68
0个相似型号
457043拓展信息








哦! 它是空的。