478999详情
RS Pro 478999重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Copper
Manufacturer Part Number
KC31
Approvals
UL;CSA
Manufacturer
Burndy
RoHS
有
For Use With
Steel Structure;Busbar;Transformer
类型
Male Stud
导体数量
1
螺柱尺寸
5/8-11
0个相似型号
478999拓展信息
478999详情
RS Pro 478999重要参数规格及、参数值,及相似型号如下:
材料
Copper
Manufacturer Part Number
KC31
Approvals
UL;CSA
Manufacturer
Burndy
RoHS
有
For Use With
Steel Structure;Busbar;Transformer
类型
Male Stud
导体数量
1
螺柱尺寸
5/8-11
478999拓展信息