4827461详情
RS Pro 4827461重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
01070-790
Approvals
CE;UL;cULus
Shaft Type
Thru
Manufacturer
EIB传感器
操作温度
-40 to 80 Degrees C
输出电压
5~28 VDC
输入电压
5~28 VDC
轴承
有
知识产权评级
IP65
0个相似型号
4827461拓展信息
4827461详情
RS Pro 4827461重要参数规格及、参数值,及相似型号如下:
Manufacturer Part Number
01070-790
Approvals
CE;UL;cULus
Shaft Type
Thru
Manufacturer
EIB传感器
操作温度
-40 to 80 Degrees C
输出电压
5~28 VDC
输入电压
5~28 VDC
轴承
有
知识产权评级
IP65
4827461拓展信息