7336781详情
RS Pro 7336781重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
1/8 ID Tubing
Case Size
5
Manufacturer Part Number
DM-1105
Case Style
Round
Approvals
CE
Manufacturer
Dwyer Instruments
RoHS
Compliant
颜色
Grey
0个相似型号
7336781拓展信息
7336781详情
RS Pro 7336781重要参数规格及、参数值,及相似型号如下:
Connections
1/8 ID Tubing
Case Size
5
Manufacturer Part Number
DM-1105
Case Style
Round
Approvals
CE
Manufacturer
Dwyer Instruments
RoHS
Compliant
颜色
Grey
7336781拓展信息