7587967详情
RS Pro 7587967重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Aluminum
Number of Outlets
(2) Brazilian Receptacles
Manufacturer Part Number
P-XX-K3RQB0
Manufacturer
Grace Technologies
RoHS
Compliant
知识产权评级
IP65
长度
38 mm
0个相似型号
7587967拓展信息
7587967详情
RS Pro 7587967重要参数规格及、参数值,及相似型号如下:
房屋材料
Aluminum
Number of Outlets
(2) Brazilian Receptacles
Manufacturer Part Number
P-XX-K3RQB0
Manufacturer
Grace Technologies
RoHS
Compliant
知识产权评级
IP65
长度
38 mm
7587967拓展信息