8066604详情
RS Pro 8066604重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
1/4 NPT
Case Size
2 Inches
Manufacturer Part Number
20-110-060-0/220-F
Case Style
Center Back Mount
Manufacturer
NOSHOK
RoHS
Compliant
类型
Analog
准确性
1 Percent
0个相似型号
8066604拓展信息








哦! 它是空的。