8121219详情
RS Pro 8121219重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Aluminum
Number of Outlets
(2) GFCI
Manufacturer Part Number
P-XX-M3RF0-M2
Manufacturer
Grace Technologies
RoHS
Compliant
知识产权评级
IP65
0个相似型号
8121219拓展信息
8121219详情
RS Pro 8121219重要参数规格及、参数值,及相似型号如下:
房屋材料
Aluminum
Number of Outlets
(2) GFCI
Manufacturer Part Number
P-XX-M3RF0-M2
Manufacturer
Grace Technologies
RoHS
Compliant
知识产权评级
IP65
8121219拓展信息