8417131详情
RS Pro 8417131重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Number of Outlets
12
Manufacturer Part Number
PT205212
Manufacturer
Hubbell
RoHS
Compliant
类型
Power Strip
频率
60 Hz
额定输入电压
120 VAC
0个相似型号
8417131拓展信息
8417131详情
RS Pro 8417131重要参数规格及、参数值,及相似型号如下:
材料
Plastic
Number of Outlets
12
Manufacturer Part Number
PT205212
Manufacturer
Hubbell
RoHS
Compliant
类型
Power Strip
频率
60 Hz
额定输入电压
120 VAC
8417131拓展信息