8977141详情
RS Pro 8977141重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Aluminum
Number of Outlets
(1) Power AC Inlet with On/Off Switch, 2 Pole
Manufacturer Part Number
P-XX-K3RS0
Manufacturer
Grace Technologies
知识产权评级
IP65
0个相似型号
8977141拓展信息
8977141详情
RS Pro 8977141重要参数规格及、参数值,及相似型号如下:
房屋材料
Aluminum
Number of Outlets
(1) Power AC Inlet with On/Off Switch, 2 Pole
Manufacturer Part Number
P-XX-K3RS0
Manufacturer
Grace Technologies
知识产权评级
IP65
8977141拓展信息