DN00712 black (1.2x12mm)
DN00712 black (1.2x12mm)

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Ruichi DN00712 black (1.2x12mm)

  • 收藏
  • 对比

型号

DN00712 black (1.2x12mm)

品牌

Ruichi

utmel 编号

3465-DN00712 black (1.2x12mm)

商品类别

圆形连接器 - 后壳和电缆夹

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

Cable lugs, or terminations, are used to terminate stripped conductive cable wires. They are used for efficient and safe wire connection to equipment. The RUICHI DN00712 insulated ferrule, 1.2x12 mm, 0.75 mm2, black is a metallic hollow sleeve, into which one end of the wire is inserted. Its free end is in the form of a spade, designed to be crimped to the powered equipment or electrical panel. The spade can be in the form of a washer, plate, or plug of different sizes. Cylindrical terminations are also produced for joining wires.

起订量

1最小包装量--

添加到询价列表
DN00712 black (1.2x12mm)
DN00712 black (1.2x12mm) Ruichi Cable lugs, or terminations, are used to terminate stripped conductive cable wires. They are used for efficient and safe wire connection to equipment. The RUICHI DN00712 insulated ferrule, 1.2x12 mm, 0.75 mm2, black is a metallic hollow sleeve, into which one end of the wire is inserted. Its free end is in the form of a spade, designed to be crimped to the powered equipment or electrical panel. The spade can be in the form of a washer, plate, or plug of different sizes. Cylindrical terminations are also produced for joining wires.

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

DN00712 black (1.2x12mm)详情

Ruichi DN00712 black (1.2x12mm)重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • Gross weight

    0.10

  • Transport packaging size/quantity

    61*42*20/50000

0个相似型号

技术文档: Ruichi DN00712 black (1.2x12mm).

DN00712 black (1.2x12mm)拓展信息

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z

公司资质

ISO13485
AS
SMTA
DUNS