Ruland Manufacturing MSP-5-F
- 收藏
- 对比
添加到询价列表
MSP-5-F详情
Ruland Manufacturing MSP-5-F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装
Bag
零件状态
活跃
类型
轴环
规格说明
0.630" (16.00mm) Outer Diameter x 0.354" (9.00mm) Width
0个相似型号
MSP-5-F拓展信息
DCDE21-6-5-A
Ruland Manufacturing
BC36-1"-25MM-A
Ruland Manufacturing
BC36-16MM-1/2"-A
Ruland Manufacturing
BC26-20MM-5/8"-A
Ruland Manufacturing
DCD26-8-8-A
Ruland Manufacturing
LVO-MSP-15E-SS
Ruland Manufacturing
DCSK32-3/4"-12MM-A
Ruland Manufacturing
MQCL-42-A
Ruland Manufacturing
DCS16-8-6-A
Ruland Manufacturing
DCS21-15MM-3/8"-A
Ruland Manufacturing









哦! 它是空的。