Ruland Manufacturing MWC25-8MM-1/4"-SS
- 收藏
- 对比
MWC25-8MM-1/4"-SS
3156-MWC25-8MM-1/4"-SS
结构,运动五金件
--
大陆
立即发货

8MMX1/4" STAINLESS BEAM CPLNG
1最小包装量--
MWC25-8MM-1/4"-SS详情
Ruland Manufacturing MWC25-8MM-1/4"-SS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Base Product Number
MWC25
包装
Bag
零件状态
活跃
类型
Beam Coupling
规格说明
0.984" (25.00mm) Outer Diameter x 1.181" (30.00mm) Length
MWC25-8MM-1/4"-SS拓展信息
Ruland Manufacturing
Ruland Manufacturing
Ruland Manufacturing
Ruland Manufacturing
Ruland Manufacturing
Ruland Manufacturing
Ruland Manufacturing
Ruland Manufacturing
Ruland Manufacturing
Ruland Manufacturing








哦! 它是空的。