Ruland Manufacturing MWC30-12-9-SS
- 收藏
- 对比
MWC30-12-9-SS
3156-MWC30-12-9-SS
结构,运动五金件
--
大陆
立即发货

12MMX9MM STAINLESS BEAM CPLNG
1最小包装量--
MWC30-12-9-SS详情
Ruland Manufacturing MWC30-12-9-SS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Base Product Number
MWC30
包装
Bag
零件状态
活跃
类型
Beam Coupling
规格说明
1.181" (30.00mm) Outer Diameter x 1.496" (38.00mm) Length
MWC30-12-9-SS拓展信息
Ruland Manufacturing
Ruland Manufacturing
Ruland Manufacturing
Ruland Manufacturing
Ruland Manufacturing
Ruland Manufacturing
Ruland Manufacturing
Ruland Manufacturing
Ruland Manufacturing
Ruland Manufacturing








哦! 它是空的。