Ruland Manufacturing MWS25-10-10-SS
- 收藏
- 对比
MWS25-10-10-SS
3156-MWS25-10-10-SS
结构,运动五金件
--
大陆
立即发货

10MMX10MM STAINLESS BEAM CPLNG
1最小包装量--
MWS25-10-10-SS详情
Ruland Manufacturing MWS25-10-10-SS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Base Product Number
MWS25-10
包装
Bag
零件状态
活跃
类型
Beam Coupling
规格说明
0.984" (25.00mm) Outer Diameter x 0.945" (24.00mm) Length
MWS25-10-10-SS拓展信息
Ruland Manufacturing
Ruland Manufacturing
Ruland Manufacturing
Ruland Manufacturing
Ruland Manufacturing
Ruland Manufacturing
Ruland Manufacturing
Ruland Manufacturing
Ruland Manufacturing
Ruland Manufacturing








哦! 它是空的。